Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Power Supply Output Type | Fixed |
Output Power Max | 1.2kW |
Output Current Max | 100A |
Features | Back-to-Front Airflow |
RoHS Compliant | Yes |
AC/DC PWR Supply 1200W 12V 94% | Rutronik |
Psu, Ac-Dc Converter, 2 O/P, 100A/3A, 1.2Kw, Back-To-Front Airflow | Newark Electronics |
D1U54P Series 1200 W Single Output 12V Back to Front Air Flow AC/DC Power Supply | Future Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Rack Mount Power Supplies 1200W 12V 5VSB BACK DC/DC | Sager |
AC/DC Power Supply Single-OUT 12V 1200W | Avnet Abacus |
Where can I find additional details, specifications and documents for a D1U54P-W-1200-12-HA4PC?
Additional datasheets, footprints and schematics for D1U54P-W-1200-12-HA4PC are listed on our Part Details page. You can also find images and similar parts to D1U54P-W-1200-12-HA4PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1U54P-W-1200-12-HA4PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U54P-W-1200-12-HA4PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1U54P-W-1200-12-HA4PC fall under?
The D1U54P-W-1200-12-HA4PC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to D1U54P-W-1200-12-HA4PC when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1U54P-W-1200-12-HA4PC you can contact the distributor directly for product support, shipping queries etc.
Is the D1U54P-W-1200-12-HA4PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1U54P-W-1200-12-HA4PC have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Richardson RFPD and Sager have stock available or on a lead time for D1U54P-W-1200-12-HA4PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1U54P-W-1200-12-HA4PC often in real-time on the comparison pages.
What if I can't find stock of D1U54P-W-1200-12-HA4PC?
You can fill out our help required form which you can use to request a quote for D1U54P-W-1200-12-HA4PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.