Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Power Supply Output Type | Fixed |
Output Power Max | 1.2kW |
Output Current Max | 100A |
Features | Front-to-Back Airflow |
RoHS Compliant | Yes |
Psu, Ac-Dc Converter, 2 O/P, 100A/3A 1.2Kw, Front-To-Back Airflow | Newark Electronics |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Rack Mount Power Supplies | Sager |
Where can I find additional details, specifications and documents for a D1U54P-W-1200-12-HA3PC?
Additional datasheets, footprints and schematics for D1U54P-W-1200-12-HA3PC are listed on our Part Details page. You can also find images and similar parts to D1U54P-W-1200-12-HA3PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1U54P-W-1200-12-HA3PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U54P-W-1200-12-HA3PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1U54P-W-1200-12-HA3PC fall under?
The D1U54P-W-1200-12-HA3PC is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to D1U54P-W-1200-12-HA3PC when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1U54P-W-1200-12-HA3PC you can contact the distributor directly for product support, shipping queries etc.
Is the D1U54P-W-1200-12-HA3PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1U54P-W-1200-12-HA3PC have stock available?
Authorised distributors including Newark Electronics, Richardson RFPD and Sager have stock available or on a lead time for D1U54P-W-1200-12-HA3PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1U54P-W-1200-12-HA3PC often in real-time on the comparison pages.
What if I can't find stock of D1U54P-W-1200-12-HA3PC?
You can fill out our help required form which you can use to request a quote for D1U54P-W-1200-12-HA3PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.