Status: | Unknown |
---|---|
Series: | D1U4CS Series |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Fixed |
Output Power Max | 2.2kW |
Output Current Max | 180A |
Product Range | D1U4CS Series |
Height | 41mm |
RoHS Compliant | Yes |
Ac-Dc Converter, Rack Mount, 1 O/P, 2.2Kw, 180A, 12.12V | Newark Electronics |
AC/DC Power Supply Single-OUT 12.12V 180A 2.2KW | Avnet Abacus |
Where can I find additional details, specifications and documents for a D1U4CS-W-2200-12-HA4C?
Additional datasheets, footprints and schematics for D1U4CS-W-2200-12-HA4C are listed on our Part Details page. You can also find images and similar parts to D1U4CS-W-2200-12-HA4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1U4CS-W-2200-12-HA4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U4CS-W-2200-12-HA4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1U4CS-W-2200-12-HA4C fall under?
The D1U4CS-W-2200-12-HA4C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to D1U4CS-W-2200-12-HA4C when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1U4CS-W-2200-12-HA4C you can contact the distributor directly for product support, shipping queries etc.
Is the D1U4CS-W-2200-12-HA4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1U4CS-W-2200-12-HA4C have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for D1U4CS-W-2200-12-HA4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1U4CS-W-2200-12-HA4C often in real-time on the comparison pages.
What if I can't find stock of D1U4CS-W-2200-12-HA4C?
You can fill out our help required form which you can use to request a quote for D1U4CS-W-2200-12-HA4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.