D1U2-W-400-12-HA4C Power Supplies by Murata

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 400W, 33.3A, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$275.89

Distributor Stock
Logo for Newark
Newark
from US$319.37
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$290.04
151
in stock
Buy Now
Logo for Sager
Sager
from US$275.89
50
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Power Supply Output Type Fixed
Output Power Max 400W
Output Current Max 33.3A
Input Voltage AC Max 264V
RoHS Compliant Yes

Alternative Descriptions

AC/DC Power Supply Single-OUT 12V 33.3A 400W | Avnet America
Rack Mount Power Supplies 400W 12VOUT W/5V STDBY FE ACDC | Sager
Ac-Dc Converter, Rack Mount, 1 O/P, 400W, 33.3A, 12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1U2-W-400-12-HA4C?

Additional datasheets, footprints and schematics for D1U2-W-400-12-HA4C are listed on our Part Details page. You can also find images and similar parts to D1U2-W-400-12-HA4C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1U2-W-400-12-HA4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1U2-W-400-12-HA4C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1U2-W-400-12-HA4C fall under?

The D1U2-W-400-12-HA4C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to D1U2-W-400-12-HA4C when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1U2-W-400-12-HA4C you can contact the distributor directly for product support, shipping queries etc.

Is the D1U2-W-400-12-HA4C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1U2-W-400-12-HA4C have stock available?

Authorised distributors including Avnet America, Sager, Newark Electronics and Avnet Abacus have stock available or on a lead time for D1U2-W-400-12-HA4C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1U2-W-400-12-HA4C often in real-time on the comparison pages.

What if I can't find stock of D1U2-W-400-12-HA4C?

You can fill out our help required form which you can use to request a quote for D1U2-W-400-12-HA4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay