Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$426.82
Blower Type | Centrifugal |
---|---|
Supply Voltage | 48V |
Current Type | DC |
Fan Frame Size | 219mm |
External Depth | 232mm |
Flow Rate - Metric | 15.82m³/min |
Flow Rate - Imperial | 559cu.ft/min |
Noise Rating | 60dBA |
RoHS Compliant | Yes |
Blowers&Centrifugal Fans EC Centrifugal Blower | Rapid Electronics |
Ebm Papst |Ebm-Papst D1G146-AA33-52 | Newark Electronics |
DC Blower Ball Bearing 48V 2.6A 2.6W 1350RPM Flange Mount | Avnet America |
Fan, Centrifugal , 48VDC, 205x232x219mm, 630 CFM, 105W, 1350RPM, Ball, IP42 | ebm-papst D1G146-AA33-52 | RS Americas |
Blowers & Centrifugal Fans EC Centrifugal Blower, 206x219mm, 48VDC | Sager |
Where can I find additional details, specifications and documents for a D1G146-AA33-52?
Additional datasheets, footprints and schematics for D1G146-AA33-52 are listed on our Part Details page. You can also find images and similar parts to D1G146-AA33-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1G146-AA33-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1G146-AA33-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1G146-AA33-52 fall under?
The D1G146-AA33-52 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D1G146-AA33-52 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1G146-AA33-52 you can contact the distributor directly for product support, shipping queries etc.
Is the D1G146-AA33-52 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D1G146-AA33-52 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D1G146-AA33-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1G146-AA33-52 often in real-time on the comparison pages.
What if I can't find stock of D1G146-AA33-52?
You can fill out our help required form which you can use to request a quote for D1G146-AA33-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.