Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.43
|
129
in stock
|
Buy Now | |
Sager
from US$77.73
|
848
in stock
|
Buy Now | |
RS Americas
from US$104.23
|
601
in stock
|
Buy Now | |
TTI Europe
from US$67.16
|
500
in stock
|
Buy Now | |
element14
from US$90.30
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$108.40
|
216
in stock
|
Buy Now | |
Farnell
from US$91.07
|
216
in stock
|
Buy Now | |
Distrelec
from US$133.05
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.68
|
29
in stock
|
Buy Now | |
Schukat Electronic
from US$79.18
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$108.00
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$108.60
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 100VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (07-Jul-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 40A |
Load Voltage DC Max | 100V |
On State Resistance Max | 0.05ohm |
Operating Voltage Range | 0V DC to 100V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 100VDC |
Single Cycle Surge Current | 106A |
Surge Current | 106A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 40A,3.5-32VDC In | Sager |
Relay, Optically Coupled, SSR, Gen Purpose, Cur-Rtg 40A, 3.5-32 VDC, 0-100 V | Sensata - Crydom D1D40 | RS Americas |
SSR PM IP00 100VDC/40A 3.5-32V | TTI Europe |
SSR, 40A, 100VDC | element14 |
Ssr, 40A, 100Vdc | Newark Electronics |
Solid state relay,40A rms 0-100Vdc | RS |
Sensata Crydom Solid State Relay, 1-DC, 1NO, 40A, 100V, Screw Terminal | Distrelec |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay DC 100V 40A Hockey-Puc | Schukat Electronic |
Relay, Solid State | Carlton-Bates |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D1D40?
Additional datasheets, footprints and schematics for D1D40 are listed on our Part Details page. You can also find images and similar parts to D1D40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1D40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1D40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1D40 fall under?
The D1D40 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D1D40 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1D40 you can contact the distributor directly for product support, shipping queries etc.
Is the D1D40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1D40 have stock available?
Authorised distributors including Sager, RS Americas, TTI Europe, element14 and Newark Electronics have stock available or on a lead time for D1D40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1D40 often in real-time on the comparison pages.
What if I can't find stock of D1D40?
You can fill out our help required form which you can use to request a quote for D1D40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.