Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$66.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.17
|
21
in stock
|
Buy Now | |
RS Americas
from US$88.11
|
331
in stock
|
Buy Now | |
Newark Electronics
from US$89.87
|
287
in stock
|
Buy Now | |
element14
from US$80.27
|
287
in stock
|
Buy Now | |
Farnell
from US$73.30
|
287
in stock
|
Buy Now | |
Chip One Stop
from US$79.20
|
116
in stock
|
Buy Now | |
Heilind Electronics
from US$87.85
|
75
in stock
|
Buy Now | |
Sager
from US$70.78
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$82.93
|
27
in stock
|
Buy Now | |
Schukat Electronic
from US$70.15
|
25
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$87.85
|
25
in stock
|
Buy Now | |
Distrelec
from US$73.69
|
17
in stock
|
Buy Now | |
Carlton-Bates
from US$89.48
|
12
in stock
|
Buy Now | |
TTI Europe
from US$66.42
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 0VDC |
---|---|
Operating Voltage Max | 100VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 20A |
Switching Mode | DC Switch |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 20A |
Operating Voltage Max | 100VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 20A |
Load Voltage DC Max | 100V |
On State Resistance Max | 0.1ohm |
Operating Voltage Range | 0V DC to 100V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 100VDC |
Single Cycle Surge Current | 42A |
Surge Current | 42A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
Relay, Optically Coupled, SSR, Gen Purpose, CUR-RTG, CTRL-V 3.5-32, CUR-RTG 20A | Sensata - Crydom D1D20 | RS Americas |
Ssr, 20A, 100Vdc | Newark Electronics |
SSR, 20A, 100VDC | element14 |
SSR, PNL MT, IP00, 100VDC/20 A, 3.5-32VDC IN, FET OUTPUT | Heilind Electronics |
Solid State Relays - Industrial Mount Panel Mount SSR 100V DC 20 AMP | Sager |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay DC 100V 20A Hockey-Puc | Schukat Electronic |
Solid state relay,20A rms 0-100Vdc | RS |
Sensata Crydom Solid State Relay, 1-DC, 1NO, 20A, 100V, Screw Terminal | Distrelec |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 100VDC/20A 3.5-32V | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D1D20?
Additional datasheets, footprints and schematics for D1D20 are listed on our Part Details page. You can also find images and similar parts to D1D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1D20 fall under?
The D1D20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D1D20 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1D20 you can contact the distributor directly for product support, shipping queries etc.
Is the D1D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1D20 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for D1D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1D20 often in real-time on the comparison pages.
What if I can't find stock of D1D20?
You can fill out our help required form which you can use to request a quote for D1D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.