Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$147.40
|
14
in stock
|
Buy Now | |
element14
from US$96.49
|
5,651
in stock
|
Buy Now | |
Newark Electronics
from US$180.33
|
2,884
in stock
|
Buy Now | |
Farnell
from US$151.82
|
2,884
in stock
|
Buy Now | |
RS Americas
from US$173.39
|
127
in stock
|
Buy Now | |
Heilind Electronics
from US$172.85
|
60
in stock
|
Buy Now | |
Sager
from US$144.93
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$172.85
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$166.26
|
19
in stock
|
Buy Now | |
Schukat Electronic
from US$133.91
|
4
in stock
|
Buy Now | |
Distrelec
from US$146.83
|
3
in stock
|
Buy Now | |
TTI Europe
from US$140.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 100A |
Operating Voltage Max | 60VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
SSR, 100A, 3.5-32VDC, 0-60VDC | element14 |
Ssr, 100A, 3.5-32Vdc, 0-60Vdc | Newark Electronics |
Relay, 0 to 60 VDC, Solid State, 100 Adc (Max.), 270 Adc (Max.) at 10 ms, -30 C | Sensata - Crydom D06D100 | RS Americas |
SSR, PNL MT, IP00, 60VDC/100 A, 3.5-32VDC IN, FET OUTPUT | Heilind Electronics |
Solid State Relays - Industrial Mount .005-100A 3.5-32VDC | Sager |
Relay: solid state | Transfer Multisort Elektronik |
Solid state relay,100A rms 0-60Vdc | RS |
Solid State Relay DC 60V 100A Hockey-Puc | Schukat Electronic |
Sensata Crydom Solid State Relay, D06D, 1NO, 100A, 48V, Screw Terminal | Distrelec |
SSR PM IP00 60VDC/100A 3.5-32V | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D06D100?
Additional datasheets, footprints and schematics for D06D100 are listed on our Part Details page. You can also find images and similar parts to D06D100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D06D100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06D100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D06D100 fall under?
The D06D100 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D06D100 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D06D100 you can contact the distributor directly for product support, shipping queries etc.
Is the D06D100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D06D100 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for D06D100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D06D100 often in real-time on the comparison pages.
What if I can't find stock of D06D100?
You can fill out our help required form which you can use to request a quote for D06D100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.