Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,114.54
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,114.54
|
No stock
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | CFP |
No. of Pins | 36Pins |
Access Time | 12ns |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CYRS1049DV33-12FZMB?
Additional datasheets, footprints and schematics for CYRS1049DV33-12FZMB are listed on our Part Details page. You can also find images and similar parts to CYRS1049DV33-12FZMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYRS1049DV33-12FZMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYRS1049DV33-12FZMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYRS1049DV33-12FZMB fall under?
The CYRS1049DV33-12FZMB is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CYRS1049DV33-12FZMB when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYRS1049DV33-12FZMB you can contact the distributor directly for product support, shipping queries etc.
Is the CYRS1049DV33-12FZMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYRS1049DV33-12FZMB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CYRS1049DV33-12FZMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYRS1049DV33-12FZMB often in real-time on the comparison pages.
What if I can't find stock of CYRS1049DV33-12FZMB?
You can fill out our help required form which you can use to request a quote for CYRS1049DV33-12FZMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.