Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.49
|
7,495
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$2.73
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
1,220
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
Farnell
from US$1.37
|
-
|
Buy Now |
IC Interface Type | I2C |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY8CMBR3108-LQXIT?
Additional datasheets, footprints and schematics for CY8CMBR3108-LQXIT are listed on our Part Details page. You can also find images and similar parts to CY8CMBR3108-LQXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR3108-LQXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CMBR3108-LQXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR3108-LQXIT fall under?
The CY8CMBR3108-LQXIT is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR3108-LQXIT when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR3108-LQXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR3108-LQXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CMBR3108-LQXIT have stock available?
Authorised distributors including RS, Future Electronics, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for CY8CMBR3108-LQXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR3108-LQXIT often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR3108-LQXIT?
You can fill out our help required form which you can use to request a quote for CY8CMBR3108-LQXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.