Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Cypress PSoC 4 Pioneer Kits CY8CKIT-042 and CY8CKIT-044 with Arduino base Board |
Kit Contents | CAN & LIN Shield Board 4" and 5"Jumper Wires 4 Connectors Quick Start Guide |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY8CKIT-026?
Additional datasheets, footprints and schematics for CY8CKIT-026 are listed on our Part Details page. You can also find images and similar parts to CY8CKIT-026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CKIT-026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CKIT-026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CKIT-026 fall under?
The CY8CKIT-026 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to CY8CKIT-026 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CKIT-026 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CKIT-026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CKIT-026 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CY8CKIT-026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CKIT-026 often in real-time on the comparison pages.
What if I can't find stock of CY8CKIT-026?
You can fill out our help required form which you can use to request a quote for CY8CKIT-026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.