Status: | Unknown |
---|---|
Series: | PSOC 1 Family CY8C29x66 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$8.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.84
|
948
in stock
|
Buy Now | |
Future Electronics
from US$8.00
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$8.51
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$9.39
|
578
in stock
|
Buy Now | |
element14
from US$11.08
|
578
in stock
|
Buy Now | |
Farnell
from US$11.08
|
578
in stock
|
Buy Now | |
Rutronik
from US$9.56
|
-
|
Buy Now |
Product Range | PSOC 1 Family CY8C29x66 Series Microcontrollers |
---|---|
CPU Speed | 24MHz |
Program Memory Size | 32KB |
RAM Memory Size | 2KB |
No. of Pins | 28Pins |
MCU Case Style | SSOP |
No. of I/O's | 24I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
MCU Family | PSoC 1 |
MCU Series | CY8C29x66 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | CY8C29xxx |
Where can I find additional details, specifications and documents for a CY8C29466-24PVXIT?
Additional datasheets, footprints and schematics for CY8C29466-24PVXIT are listed on our Part Details page. You can also find images and similar parts to CY8C29466-24PVXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C29466-24PVXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C29466-24PVXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C29466-24PVXIT fall under?
The CY8C29466-24PVXIT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CY8C29466-24PVXIT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C29466-24PVXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C29466-24PVXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C29466-24PVXIT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for CY8C29466-24PVXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C29466-24PVXIT often in real-time on the comparison pages.
What if I can't find stock of CY8C29466-24PVXIT?
You can fill out our help required form which you can use to request a quote for CY8C29466-24PVXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.