Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | USB to I2C SPI UART |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Interface Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY7C65215A-32LTXI?
Additional datasheets, footprints and schematics for CY7C65215A-32LTXI are listed on our Part Details page. You can also find images and similar parts to CY7C65215A-32LTXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C65215A-32LTXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C65215A-32LTXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C65215A-32LTXI fall under?
The CY7C65215A-32LTXI is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY7C65215A-32LTXI when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C65215A-32LTXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C65215A-32LTXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C65215A-32LTXI have stock available?
Authorised distributors including Chip One Stop, RS, Future Electronics, element14 and Farnell have stock available or on a lead time for CY7C65215A-32LTXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C65215A-32LTXI often in real-time on the comparison pages.
What if I can't find stock of CY7C65215A-32LTXI?
You can fill out our help required form which you can use to request a quote for CY7C65215A-32LTXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.