Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory Size | 144Mbit |
---|---|
SRAM Memory Configuration | 8M x 18bit |
Supply Voltage Range | 1.26V to 1.34V |
Memory Case Style | FBGA |
No. of Pins | 361Pins |
Access Time | 50ns |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY7C4122KV13-933FCXC?
Additional datasheets, footprints and schematics for CY7C4122KV13-933FCXC are listed on our Part Details page. You can also find images and similar parts to CY7C4122KV13-933FCXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C4122KV13-933FCXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C4122KV13-933FCXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C4122KV13-933FCXC fall under?
The CY7C4122KV13-933FCXC is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C4122KV13-933FCXC when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C4122KV13-933FCXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C4122KV13-933FCXC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY7C4122KV13-933FCXC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY7C4122KV13-933FCXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C4122KV13-933FCXC often in real-time on the comparison pages.
What if I can't find stock of CY7C4122KV13-933FCXC?
You can fill out our help required form which you can use to request a quote for CY7C4122KV13-933FCXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.