Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory Size | 9Mbit |
---|---|
SRAM Memory Configuration | 512K x 18bit / 256K x 36bit |
Supply Voltage Range | 3.135V to 3.6V |
Memory Case Style | TQFP |
No. of Pins | 100Pins |
Access Time | 6.5ns |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY7C1355C-133AXC?
Additional datasheets, footprints and schematics for CY7C1355C-133AXC are listed on our Part Details page. You can also find images and similar parts to CY7C1355C-133AXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C1355C-133AXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C1355C-133AXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C1355C-133AXC fall under?
The CY7C1355C-133AXC is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C1355C-133AXC when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C1355C-133AXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C1355C-133AXC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY7C1355C-133AXC have stock available?
Authorised distributors including Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for CY7C1355C-133AXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C1355C-133AXC often in real-time on the comparison pages.
What if I can't find stock of CY7C1355C-133AXC?
You can fill out our help required form which you can use to request a quote for CY7C1355C-133AXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.