Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
97
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
914
in stock
|
Buy Now | |
element14
from US$2.12
|
914
in stock
|
Buy Now | |
Farnell
from US$2.02
|
914
in stock
|
Buy Now | |
Rutronik
from US$1.25
|
-
|
Buy Now |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 64K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY7C1021DV33-10ZSXIT?
Additional datasheets, footprints and schematics for CY7C1021DV33-10ZSXIT are listed on our Part Details page. You can also find images and similar parts to CY7C1021DV33-10ZSXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C1021DV33-10ZSXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C1021DV33-10ZSXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C1021DV33-10ZSXIT fall under?
The CY7C1021DV33-10ZSXIT is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C1021DV33-10ZSXIT when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C1021DV33-10ZSXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C1021DV33-10ZSXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C1021DV33-10ZSXIT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY7C1021DV33-10ZSXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C1021DV33-10ZSXIT often in real-time on the comparison pages.
What if I can't find stock of CY7C1021DV33-10ZSXIT?
You can fill out our help required form which you can use to request a quote for CY7C1021DV33-10ZSXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.