Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.92
|
8
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
1,278
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
490
in stock
|
Buy Now | |
element14
from US$2.60
|
490
in stock
|
Buy Now | |
Farnell
from US$2.62
|
490
in stock
|
Buy Now | |
Schukat Electronic
from US$2.14
|
50
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now |
Memory Size | 1Mbit |
---|---|
SRAM Memory Configuration | 64K x 16bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOJ |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Where can I find additional details, specifications and documents for a CY7C1021D-10VXI?
Additional datasheets, footprints and schematics for CY7C1021D-10VXI are listed on our Part Details page. You can also find images and similar parts to CY7C1021D-10VXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C1021D-10VXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C1021D-10VXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C1021D-10VXI fall under?
The CY7C1021D-10VXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C1021D-10VXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C1021D-10VXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C1021D-10VXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C1021D-10VXI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CY7C1021D-10VXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C1021D-10VXI often in real-time on the comparison pages.
What if I can't find stock of CY7C1021D-10VXI?
You can fill out our help required form which you can use to request a quote for CY7C1021D-10VXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.