Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
375
in stock
|
Buy Now | |
element14
from US$3.77
|
375
in stock
|
Buy Now | |
Chip One Stop
from US$2.28
|
6
in stock
|
Buy Now | |
Rutronik
from US$2.75
|
-
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now |
Memory Size | 2Mbit |
---|---|
SRAM Memory Configuration | 128K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
Access Time | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY7C1011DV33-10ZSXI?
Additional datasheets, footprints and schematics for CY7C1011DV33-10ZSXI are listed on our Part Details page. You can also find images and similar parts to CY7C1011DV33-10ZSXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C1011DV33-10ZSXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C1011DV33-10ZSXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C1011DV33-10ZSXI fall under?
The CY7C1011DV33-10ZSXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C1011DV33-10ZSXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C1011DV33-10ZSXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C1011DV33-10ZSXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C1011DV33-10ZSXI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Rutronik have stock available or on a lead time for CY7C1011DV33-10ZSXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C1011DV33-10ZSXI often in real-time on the comparison pages.
What if I can't find stock of CY7C1011DV33-10ZSXI?
You can fill out our help required form which you can use to request a quote for CY7C1011DV33-10ZSXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.