Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CY7720-000 |
Material Systems Code | 200 |
---|---|
Material | Modified Fluoro-Elastomer |
Material Code | 12 |
Adhesive Pre-Coat | No |
Lipped | Yes |
Inside Diameter as Supplied | 1.16in, 29.5mm |
Approved Standards | SAE AS81765/4 |
Zugelassene Standards | SAE AS81765/4 |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Adhesive Options | S1255-04 Separate Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
202D232-12-92-0 |Raychem Te Connectivity CY7720-000 | Newark Electronics |
Cable Accessories Molded Boot Viton Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202D232-12-92-0 | Sager |
Where can I find additional details, specifications and documents for a CY7720-000?
Additional datasheets, footprints and schematics for CY7720-000 are listed on our Part Details page. You can also find images and similar parts to CY7720-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7720-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7720-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7720-000 fall under?
The CY7720-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CY7720-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7720-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CY7720-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7720-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CY7720-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7720-000 often in real-time on the comparison pages.
What if I can't find stock of CY7720-000?
You can fill out our help required form which you can use to request a quote for CY7720-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.