Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
S1255-04-3/4X100FT,
825P-37933, 2-1191415-9 |
Color (Supplied) | Black |
---|---|
Color (Cured) | Black |
Curing Method | 150 °C for 50 min |
Comment | 1-Part Epoxy Tape |
Packaging Method | Roll |
Packaging Quantity | 1 |
Product Type | Adhesive Tape |
System | 300 |
Heat Resistance Temperature (Max) | 200°C |
Heat Shrink Tubing & Sleeves S1255-04-3/4X100FT | Future Electronics |
S1255-04-3/4X100FT Packaging Method: Roll Packaging Quantity: 1 Heat Resistance Temperature (Max): 200 °C Roll 1 | Thermal Epoxy From Raychem | Part Number: 195133-000 | Internal Number: 195133-000 | Alias Number: 2-1191415-9 | TE Connectivity | TE Store |
Chemicals S1255-04-3/4X100FT | Sager |
Where can I find additional details, specifications and documents for a 195133-000?
Additional datasheets, footprints and schematics for 195133-000 are listed on our Part Details page. You can also find images and similar parts to 195133-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 195133-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 195133-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 195133-000 fall under?
The 195133-000 is listed under Harnessing > Adhesives & Sealants > Epoxy.
Can I view similar or alternative parts?
You can view similar parts to 195133-000 when available in the Epoxy range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 195133-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 195133-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 195133-000 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, TE Store and Sager have stock available or on a lead time for 195133-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 195133-000 often in real-time on the comparison pages.
What if I can't find stock of 195133-000?
You can fill out our help required form which you can use to request a quote for 195133-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.