Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 64Kbit |
---|---|
SRAM Memory Configuration | 8K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Access Time | 70ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 6264 |
Device Marking | CY6264-70SNXC |
IC Generic Number | 6264 |
IC Temperature Range | Commercial |
Logic Function Number | 6264 |
Memory Type | SRAM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Vcc | 5V |
Where can I find additional details, specifications and documents for a CY6264-70SNXC?
Additional datasheets, footprints and schematics for CY6264-70SNXC are listed on our Part Details page. You can also find images and similar parts to CY6264-70SNXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY6264-70SNXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY6264-70SNXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY6264-70SNXC fall under?
The CY6264-70SNXC is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY6264-70SNXC when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY6264-70SNXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY6264-70SNXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY6264-70SNXC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CY6264-70SNXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY6264-70SNXC often in real-time on the comparison pages.
What if I can't find stock of CY6264-70SNXC?
You can fill out our help required form which you can use to request a quote for CY6264-70SNXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.