Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.66
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$3.87
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
400
in stock
|
Buy Now | |
element14
from US$4.88
|
400
in stock
|
Buy Now | |
Schukat Electronic
from US$2.56
|
50
in stock
|
Buy Now | |
Rutronik
from US$2.61
|
-
|
Buy Now | |
Future Electronics
from US$4.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.2V to 3.6V |
Memory Case Style | SOIC |
No. of Pins | 32Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.2V |
Where can I find additional details, specifications and documents for a CY62148EV30LL-55SXI?
Additional datasheets, footprints and schematics for CY62148EV30LL-55SXI are listed on our Part Details page. You can also find images and similar parts to CY62148EV30LL-55SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62148EV30LL-55SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62148EV30LL-55SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62148EV30LL-55SXI fall under?
The CY62148EV30LL-55SXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62148EV30LL-55SXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62148EV30LL-55SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY62148EV30LL-55SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62148EV30LL-55SXI have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for CY62148EV30LL-55SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62148EV30LL-55SXI often in real-time on the comparison pages.
What if I can't find stock of CY62148EV30LL-55SXI?
You can fill out our help required form which you can use to request a quote for CY62148EV30LL-55SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.