Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 2.2V to 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 32Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY62148EV30LL-45ZSXIT?
Additional datasheets, footprints and schematics for CY62148EV30LL-45ZSXIT are listed on our Part Details page. You can also find images and similar parts to CY62148EV30LL-45ZSXIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62148EV30LL-45ZSXIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62148EV30LL-45ZSXIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62148EV30LL-45ZSXIT fall under?
The CY62148EV30LL-45ZSXIT is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62148EV30LL-45ZSXIT when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62148EV30LL-45ZSXIT you can contact the distributor directly for product support, shipping queries etc.
Is the CY62148EV30LL-45ZSXIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62148EV30LL-45ZSXIT have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CY62148EV30LL-45ZSXIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62148EV30LL-45ZSXIT often in real-time on the comparison pages.
What if I can't find stock of CY62148EV30LL-45ZSXIT?
You can fill out our help required form which you can use to request a quote for CY62148EV30LL-45ZSXIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.