Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.97
|
3,120
in stock
|
Buy Now | |
CoreStaff
from US$6.83
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
589
in stock
|
Buy Now | |
element14
from US$6.74
|
589
in stock
|
Buy Now | |
Farnell
from US$6.42
|
589
in stock
|
Buy Now | |
Schukat Electronic
from US$2.70
|
78
in stock
|
Buy Now | |
RS
from US$6.45
|
62
in stock
|
Buy Now | |
Rutronik
from US$2.75
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 512K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | TSOP-II |
No. of Pins | 32Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY62148ELL-45ZSXI?
Additional datasheets, footprints and schematics for CY62148ELL-45ZSXI are listed on our Part Details page. You can also find images and similar parts to CY62148ELL-45ZSXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62148ELL-45ZSXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62148ELL-45ZSXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62148ELL-45ZSXI fall under?
The CY62148ELL-45ZSXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62148ELL-45ZSXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62148ELL-45ZSXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY62148ELL-45ZSXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62148ELL-45ZSXI have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY62148ELL-45ZSXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62148ELL-45ZSXI often in real-time on the comparison pages.
What if I can't find stock of CY62148ELL-45ZSXI?
You can fill out our help required form which you can use to request a quote for CY62148ELL-45ZSXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.