Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Memory Size | 4Mbit |
---|---|
SRAM Memory Configuration | 256K x 16bit |
Supply Voltage Range | 2.2V to 3.6V |
Memory Case Style | VFBGA |
No. of Pins | 48Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY62147EV30LL-45BVXI?
Additional datasheets, footprints and schematics for CY62147EV30LL-45BVXI are listed on our Part Details page. You can also find images and similar parts to CY62147EV30LL-45BVXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62147EV30LL-45BVXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62147EV30LL-45BVXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62147EV30LL-45BVXI fall under?
The CY62147EV30LL-45BVXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62147EV30LL-45BVXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62147EV30LL-45BVXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY62147EV30LL-45BVXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62147EV30LL-45BVXI have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for CY62147EV30LL-45BVXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62147EV30LL-45BVXI often in real-time on the comparison pages.
What if I can't find stock of CY62147EV30LL-45BVXI?
You can fill out our help required form which you can use to request a quote for CY62147EV30LL-45BVXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.