Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CYPD3125-40LQXIT CY7C65215-32LTX |
Kit Application Type | Interface |
Application Sub Type | USB Type-C Port Controller |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Family Name | CCG3 |
Kit Contents | CCG EVK Base Board CY4531 CCG3 Daughter Card USB Cables & Adapters Quick Start Guide |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY4531?
Additional datasheets, footprints and schematics for CY4531 are listed on our Part Details page. You can also find images and similar parts to CY4531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY4531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY4531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY4531 fall under?
The CY4531 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CY4531 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY4531 you can contact the distributor directly for product support, shipping queries etc.
Is the CY4531 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY4531 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CY4531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY4531 often in real-time on the comparison pages.
What if I can't find stock of CY4531?
You can fill out our help required form which you can use to request a quote for CY4531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.