Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 32MHz |
No. of Outputs | 1Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY25811SXI?
Additional datasheets, footprints and schematics for CY25811SXI are listed on our Part Details page. You can also find images and similar parts to CY25811SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY25811SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY25811SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY25811SXI fall under?
The CY25811SXI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY25811SXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY25811SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY25811SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY25811SXI have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CY25811SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY25811SXI often in real-time on the comparison pages.
What if I can't find stock of CY25811SXI?
You can fill out our help required form which you can use to request a quote for CY25811SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.