Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.95
|
No stock
|
Buy Now | |
Future Electronics
from US$1.76
|
7,500
in stock
|
Buy Now | |
CoreStaff
from US$1.68
|
2,400
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
1,935
in stock
|
Buy Now | |
RS
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
element14
from US$2.46
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 133.33MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CY2305SXI-1T?
Additional datasheets, footprints and schematics for CY2305SXI-1T are listed on our Part Details page. You can also find images and similar parts to CY2305SXI-1T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2305SXI-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2305SXI-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2305SXI-1T fall under?
The CY2305SXI-1T is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY2305SXI-1T when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2305SXI-1T you can contact the distributor directly for product support, shipping queries etc.
Is the CY2305SXI-1T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2305SXI-1T have stock available?
Authorised distributors including Future Electronics, CoreStaff, Chip One Stop, RS and Avnet America have stock available or on a lead time for CY2305SXI-1T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2305SXI-1T often in real-time on the comparison pages.
What if I can't find stock of CY2305SXI-1T?
You can fill out our help required form which you can use to request a quote for CY2305SXI-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.