Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
383
in stock
|
Buy Now | |
CoreStaff
from US$3.88
|
710
in stock
|
Buy Now | |
Newark Electronics
from US$4.51
|
383
in stock
|
Buy Now | |
element14
from US$4.59
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$3.27
|
154
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
-
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 133.33MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY2305CSXI-1?
Additional datasheets, footprints and schematics for CY2305CSXI-1 are listed on our Part Details page. You can also find images and similar parts to CY2305CSXI-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY2305CSXI-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY2305CSXI-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY2305CSXI-1 fall under?
The CY2305CSXI-1 is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY2305CSXI-1 when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY2305CSXI-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CY2305CSXI-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY2305CSXI-1 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CY2305CSXI-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY2305CSXI-1 often in real-time on the comparison pages.
What if I can't find stock of CY2305CSXI-1?
You can fill out our help required form which you can use to request a quote for CY2305CSXI-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.