Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | PLL Clock Generator |
---|---|
Frequency | 200MHz |
No. of Outputs | 3Outputs |
Supply Voltage Min | 3.14V |
Supply Voltage Max | 3.47V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CY22800KFXC?
Additional datasheets, footprints and schematics for CY22800KFXC are listed on our Part Details page. You can also find images and similar parts to CY22800KFXC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY22800KFXC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY22800KFXC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY22800KFXC fall under?
The CY22800KFXC is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY22800KFXC when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY22800KFXC you can contact the distributor directly for product support, shipping queries etc.
Is the CY22800KFXC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY22800KFXC have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CY22800KFXC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY22800KFXC often in real-time on the comparison pages.
What if I can't find stock of CY22800KFXC?
You can fill out our help required form which you can use to request a quote for CY22800KFXC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.