Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.81
|
575
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
27,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
575
in stock
|
Buy Now | |
element14
from US$4.01
|
575
in stock
|
Buy Now | |
RS
from US$3.61
|
85
in stock
|
Buy Now | |
Rutronik
from US$3.78
|
-
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now |
Memory Size | 64Kbit |
---|---|
Memory Organisation | 8K x 8bit |
IC Interface Type | SPI |
Clock Frequency | 16MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY15B064Q-SXET?
Additional datasheets, footprints and schematics for CY15B064Q-SXET are listed on our Part Details page. You can also find images and similar parts to CY15B064Q-SXET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY15B064Q-SXET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY15B064Q-SXET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY15B064Q-SXET fall under?
The CY15B064Q-SXET is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY15B064Q-SXET when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY15B064Q-SXET you can contact the distributor directly for product support, shipping queries etc.
Is the CY15B064Q-SXET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY15B064Q-SXET have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CY15B064Q-SXET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY15B064Q-SXET often in real-time on the comparison pages.
What if I can't find stock of CY15B064Q-SXET?
You can fill out our help required form which you can use to request a quote for CY15B064Q-SXET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.