Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 1Mbit |
---|---|
Memory Organisation | 128K x 8bit |
Read Access Time | 10ns |
Write Access Time | 10ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | QSPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY14V101QS-SE108XQ?
Additional datasheets, footprints and schematics for CY14V101QS-SE108XQ are listed on our Part Details page. You can also find images and similar parts to CY14V101QS-SE108XQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14V101QS-SE108XQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14V101QS-SE108XQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14V101QS-SE108XQ fall under?
The CY14V101QS-SE108XQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to CY14V101QS-SE108XQ when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14V101QS-SE108XQ you can contact the distributor directly for product support, shipping queries etc.
Is the CY14V101QS-SE108XQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14V101QS-SE108XQ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CY14V101QS-SE108XQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14V101QS-SE108XQ often in real-time on the comparison pages.
What if I can't find stock of CY14V101QS-SE108XQ?
You can fill out our help required form which you can use to request a quote for CY14V101QS-SE108XQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.