Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.25
Memory Size | 256Kbit |
---|---|
Memory Organisation | 32K x 8bit |
Read Access Time | 45ns |
Write Access Time | 45ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Memory Case Style | SSOP |
No. of Pins | 48Pins |
IC Interface Type | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
CYPRESS SEMI CY14B256KA-SP45XI | Rapid Electronics |
Where can I find additional details, specifications and documents for a CY14B256KA-SP45XI?
Additional datasheets, footprints and schematics for CY14B256KA-SP45XI are listed on our Part Details page. You can also find images and similar parts to CY14B256KA-SP45XI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B256KA-SP45XI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B256KA-SP45XI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B256KA-SP45XI fall under?
The CY14B256KA-SP45XI is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to CY14B256KA-SP45XI when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B256KA-SP45XI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B256KA-SP45XI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B256KA-SP45XI have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CY14B256KA-SP45XI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B256KA-SP45XI often in real-time on the comparison pages.
What if I can't find stock of CY14B256KA-SP45XI?
You can fill out our help required form which you can use to request a quote for CY14B256KA-SP45XI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.