Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.46
|
No stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
1,540
in stock
|
Buy Now | |
Rutronik
from US$13.94
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
-
|
Buy Now | |
Future Electronics
from US$9.90
|
-
|
Buy Now | |
Avnet America
from US$11.11
|
-
|
Buy Now | |
element14
from US$10.99
|
-
|
Buy Now |
Memory Type | SRAM |
---|---|
Memory Size | 1Mbit |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | Serial SPI |
Access Time | - |
Memory Case Style | DFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY14B101Q2-LHXI?
Additional datasheets, footprints and schematics for CY14B101Q2-LHXI are listed on our Part Details page. You can also find images and similar parts to CY14B101Q2-LHXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B101Q2-LHXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B101Q2-LHXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B101Q2-LHXI fall under?
The CY14B101Q2-LHXI is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to CY14B101Q2-LHXI when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B101Q2-LHXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B101Q2-LHXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B101Q2-LHXI have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for CY14B101Q2-LHXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B101Q2-LHXI often in real-time on the comparison pages.
What if I can't find stock of CY14B101Q2-LHXI?
You can fill out our help required form which you can use to request a quote for CY14B101Q2-LHXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.