Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.15
Memory Size | 1Mbit |
---|---|
Memory Organisation | 128K x 8bit |
Read Access Time | 45ns |
Write Access Time | 45ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY14B101Q2A-SXI?
Additional datasheets, footprints and schematics for CY14B101Q2A-SXI are listed on our Part Details page. You can also find images and similar parts to CY14B101Q2A-SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B101Q2A-SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B101Q2A-SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B101Q2A-SXI fall under?
The CY14B101Q2A-SXI is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY14B101Q2A-SXI when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B101Q2A-SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B101Q2A-SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B101Q2A-SXI have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CY14B101Q2A-SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B101Q2A-SXI often in real-time on the comparison pages.
What if I can't find stock of CY14B101Q2A-SXI?
You can fill out our help required form which you can use to request a quote for CY14B101Q2A-SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.