Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.26
|
603
in stock
|
Buy Now | |
Rapid Electronics
from US$16.03
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$11.48
|
17
in stock
|
Buy Now | |
Future Electronics
from US$11.26
|
-
|
Buy Now | |
element14
from US$11.56
|
-
|
Buy Now | |
Farnell
from US$11.08
|
-
|
Buy Now |
Memory Type | SRAM |
---|---|
Memory Size | 1Mbit |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | Serial SPI |
Access Time | - |
Memory Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
CYPRESS SEMI CY14B101PA-SFXI | Rapid Electronics |
Where can I find additional details, specifications and documents for a CY14B101PA-SFXI?
Additional datasheets, footprints and schematics for CY14B101PA-SFXI are listed on our Part Details page. You can also find images and similar parts to CY14B101PA-SFXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B101PA-SFXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B101PA-SFXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B101PA-SFXI fall under?
The CY14B101PA-SFXI is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to CY14B101PA-SFXI when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B101PA-SFXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B101PA-SFXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B101PA-SFXI have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for CY14B101PA-SFXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B101PA-SFXI often in real-time on the comparison pages.
What if I can't find stock of CY14B101PA-SFXI?
You can fill out our help required form which you can use to request a quote for CY14B101PA-SFXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.