Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
Future Electronics
from US$1.49
|
4,500
in stock
|
Buy Now | |
CoreStaff
from US$1.10
|
4,500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.61
|
2,250
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
1,218
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
1,203
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.61
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
195
in stock
|
Buy Now | |
element14
from US$1.97
|
195
in stock
|
Buy Now | |
Farnell
from US$1.69
|
195
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
Sager
from US$1.34
|
-
|
Buy Now |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 24Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | CX Series |
SVHC | No SVHC (15-Jan-2018) |
24 Contacts 1 Port USB 20 VAC 1.25 A Type-C Right Angle Receptacle Connector | Future Electronics |
USB 3.1 GEN2 RECEPT, TYPE C SMT,TOP MOUNT | Heilind Electronics |
Hirose USB Connector, Socket, USB-C 3.1, Right Angle, Positions - 24 | Distrelec |
Socket | Transfer Multisort Elektronik |
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt | Newark Electronics |
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT | element14 |
Top Right Angle SMT Receptacle. Male | RS |
Conn USB Type C RCP 24 POS 0.5mm RA SMD 1 Port T/R | Avnet America |
USB Connectors USB Type-C Recept Top Mount | Sager |
Where can I find additional details, specifications and documents for a CX90B1-24P?
Additional datasheets, footprints and schematics for CX90B1-24P are listed on our Part Details page. You can also find images and similar parts to CX90B1-24P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX90B1-24P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX90B1-24P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX90B1-24P fall under?
The CX90B1-24P is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to CX90B1-24P when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX90B1-24P you can contact the distributor directly for product support, shipping queries etc.
Is the CX90B1-24P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX90B1-24P have stock available?
Authorised distributors including Future Electronics, CoreStaff, Heilind Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for CX90B1-24P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX90B1-24P often in real-time on the comparison pages.
What if I can't find stock of CX90B1-24P?
You can fill out our help required form which you can use to request a quote for CX90B1-24P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.