Status: | Unknown |
---|---|
Series: | CWR09 Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2611 [6728 Metric] |
Product Range | CWR09 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
RoHS Compliant | No |
AVX CWR09NC335MM | Rapid Electronics |
Cwr09/Cwr11/Cwr29 Rohs Compliant: Yes |Kyocera Avx CWR09NC335MM | Newark Electronics |
Where can I find additional details, specifications and documents for a CWR09NC335MM.?
Additional datasheets, footprints and schematics for CWR09NC335MM. are listed on our Part Details page. You can also find images and similar parts to CWR09NC335MM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR09NC335MM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR09NC335MM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR09NC335MM. fall under?
The CWR09NC335MM. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR09NC335MM. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR09NC335MM. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR09NC335MM. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR09NC335MM. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for CWR09NC335MM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR09NC335MM. often in real-time on the comparison pages.
What if I can't find stock of CWR09NC335MM.?
You can fill out our help required form which you can use to request a quote for CWR09NC335MM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.