Status: | Unknown |
---|---|
Series: | CWR09 Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1510 [3825 Metric] |
Product Range | CWR09 Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
RoHS Compliant | No |
Capacitor,2.2Uf,20Vdc,5-% Tol,5+% Tol Rohs Compliant: Yes |Kyocera Avx CWR09JC225JBB | Newark Electronics |
Cap Tant Solid 2.2uF 20V D CASE 5% (3.81 X 2.54 X 1.27mm) SMD (0.1%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR09JC225JBB.?
Additional datasheets, footprints and schematics for CWR09JC225JBB. are listed on our Part Details page. You can also find images and similar parts to CWR09JC225JBB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR09JC225JBB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR09JC225JBB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR09JC225JBB. fall under?
The CWR09JC225JBB. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR09JC225JBB. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR09JC225JBB. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR09JC225JBB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR09JC225JBB. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CWR09JC225JBB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR09JC225JBB. often in real-time on the comparison pages.
What if I can't find stock of CWR09JC225JBB.?
You can fill out our help required form which you can use to request a quote for CWR09JC225JBB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.