Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.01
|
11
in stock
|
Buy Now | |
RS Americas
from US$89.32
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$97.13
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$74.47
|
33
in stock
|
Buy Now | |
Sager
from US$72.42
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$68.93
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$92.89
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$89.04
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$89.04
|
1
in stock
|
Buy Now | |
element14
from US$75.47
|
-
|
Buy Now | |
Carlton-Bates
from US$88.00
|
-
|
Buy Now | |
TTI Europe
from US$63.12
|
-
|
Buy Now | |
Farnell
from US$66.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 48Vrms |
---|---|
Operating Voltage Max | 660Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 50A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | CW48 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 660Vrms |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 48Vrms |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | CW48 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE CSA VDE |
Approval Category | UL Recognised |
Blocking voltage | 1200V |
Control Current Typ | 10mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 58.4mm |
External Length / Height | 33mm |
External Width | 45.7mm |
I2t | 3000s |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 4kV |
Leakage Current | 1mA |
Load Current Max | 50A |
Load Current Min | 0.15A |
Load Current RMS Max | 50A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 48Vrms to 660Vrms |
Output Type | SCR |
RMS Load Current Min | 0.15A |
RMS Load Voltage Max | 660V |
RMS Load Voltage Min | 48V |
Relay, 50 A, 48 to 660 V (RMS) at 47 to 63 Hz, Solid-State, Screw, Panel Mount | Sensata - Crydom CWD4850 | RS Americas |
SSR Relay Panel Mount IP20 660VAC/50A 4-32VDC | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Relay,Zero V turn-on,SSR,50A 660Vac op | RS |
Solid State Relays - Industrial Mount 0.15-50A DC CONTROL | Sager |
Solid State Relay Z-Vers. 660V 50A Hocke | Schukat Electronic |
Solid State Relay, 50A, 4-32Vdc, Panel | Newark Electronics |
SSR, PNL MT, IP20, 660VAC/50 A, 4-32VDC IN, 0 CROSS | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP20 660VAC/50A | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CWD4850?
Additional datasheets, footprints and schematics for CWD4850 are listed on our Part Details page. You can also find images and similar parts to CWD4850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWD4850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWD4850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWD4850 fall under?
The CWD4850 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CWD4850 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWD4850 you can contact the distributor directly for product support, shipping queries etc.
Is the CWD4850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWD4850 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Transfer Multisort Elektronik, RS and Sager have stock available or on a lead time for CWD4850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWD4850 often in real-time on the comparison pages.
What if I can't find stock of CWD4850?
You can fill out our help required form which you can use to request a quote for CWD4850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.