Status: | Unknown |
---|---|
Series: | CW252016 Series |
RoHS: | Unknown |
Inductance | 330nH |
---|---|
RMS Current (Irms) | 500mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | - |
Product Range | CW252016 Series |
Power Inductor Case | 1008 [2520 Metric] |
DC Resistance Max | 0.9ohm |
Inductance Tolerance | ± 2% |
SVHC | No SVHC (15-Jan-2018) |
Q Factor | 45 |
Q Test Frequency | 100MHz |
Self Resonant Frequency Min | 570MHz |
Surface Mount Power Inductor, Cw252016 Series, 330 Nh, 2%, Unshielded, 0.9 Ohm, 500 Ma |Bourns CW252016-R33G | Newark Electronics |
Wirewound Inductor, 330 nH, 1.05 Ohm, ± 2%, 570 MHz, 450 mA, 1008 [2520 Metric] | Avnet America |
INDUCTOR, 330NH, 570MHZ | element14 |
Wirewound Inductor, 330 nH, 1.05 Ohm, � 2%, 570 MHz, 450 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW252016-R33G?
Additional datasheets, footprints and schematics for CW252016-R33G are listed on our Part Details page. You can also find images and similar parts to CW252016-R33G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW252016-R33G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW252016-R33G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW252016-R33G fall under?
The CW252016-R33G is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CW252016-R33G when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW252016-R33G you can contact the distributor directly for product support, shipping queries etc.
Is the CW252016-R33G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW252016-R33G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CW252016-R33G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW252016-R33G often in real-time on the comparison pages.
What if I can't find stock of CW252016-R33G?
You can fill out our help required form which you can use to request a quote for CW252016-R33G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.