Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ceramic |
---|---|
DC Current Rating | 500mA |
DC Resistance Max | 0.45ohm |
Inductance | 220nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 1008 |
No. of Pins | 2 |
Q Factor | 45 |
Q Test Frequency | 100MHz |
RoHS Compliant | Yes |
.22 UH 5% | TTI Europe |
Hf Inductor 223.3Nh 500Ma 5% 700Mhz | Newark Electronics |
Wirewound Inductor, 220 nH, 840 Milliohm, ± 5%, 700 MHz, 500 mA, 1008 [2520 Metric] | Avnet America |
Inductor, High Q Chip, Tol 5%,Ind 220nH, Case 1008,DCR 0.45 Ohms | Bourns CW252016-R22J | RS Americas |
Wirewound Inductor, 220 nH, 840 Milliohm, � 5%, 700 MHz, 500 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW252016-R22J?
Additional datasheets, footprints and schematics for CW252016-R22J are listed on our Part Details page. You can also find images and similar parts to CW252016-R22J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW252016-R22J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW252016-R22J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW252016-R22J fall under?
The CW252016-R22J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CW252016-R22J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW252016-R22J you can contact the distributor directly for product support, shipping queries etc.
Is the CW252016-R22J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW252016-R22J have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CW252016-R22J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW252016-R22J often in real-time on the comparison pages.
What if I can't find stock of CW252016-R22J?
You can fill out our help required form which you can use to request a quote for CW252016-R22J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.