Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ferrite |
---|---|
DC Current Rating | 175mA |
DC Resistance Max | 2.3ohm |
Inductance | 4.7µH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 1008 |
No. of Pins | 2 |
Q Factor | 18 |
Q Test Frequency | 7.9MHz |
RoHS Compliant | Yes |
Ind2.1X1.5X1.3Mm,47005%0.175A,non-Shdsmd Rohs Compliant: Yes |Bourns CW252016-4R7J | Newark Electronics |
Wirewound Inductor, 4.7 uH, 4 Ohm, ± 5%, 50 MHz, 260 mA, 1008 [2520 Metric] | Avnet America |
Wirewound Inductor, 4.7 uH, 4 Ohm, � 5%, 50 MHz, 260 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW252016-4R7J?
Additional datasheets, footprints and schematics for CW252016-4R7J are listed on our Part Details page. You can also find images and similar parts to CW252016-4R7J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW252016-4R7J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW252016-4R7J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW252016-4R7J fall under?
The CW252016-4R7J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CW252016-4R7J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW252016-4R7J you can contact the distributor directly for product support, shipping queries etc.
Is the CW252016-4R7J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW252016-4R7J have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CW252016-4R7J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW252016-4R7J often in real-time on the comparison pages.
What if I can't find stock of CW252016-4R7J?
You can fill out our help required form which you can use to request a quote for CW252016-4R7J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.