Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ceramic |
---|---|
DC Current Rating | 500mA |
DC Resistance Max | 0.08ohm |
Inductance | 15nH |
Inductance Tolerance | ± 10% |
Inductor Case Style | 1008 |
No. of Pins | 2 |
Q Factor | 40 |
Q Test Frequency | 350MHz |
RoHS Compliant | Yes |
Hf Inductor 18.3Nh 500Ma 10% 2.5Ghz | Newark Electronics |
Wirewound Inductor, 15 nH, 100 Milliohm, ± 10%, 2.5 GHz, 1 A, 1008 [2520 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a CW252016-15NK?
Additional datasheets, footprints and schematics for CW252016-15NK are listed on our Part Details page. You can also find images and similar parts to CW252016-15NK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW252016-15NK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW252016-15NK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW252016-15NK fall under?
The CW252016-15NK is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CW252016-15NK when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW252016-15NK you can contact the distributor directly for product support, shipping queries etc.
Is the CW252016-15NK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW252016-15NK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CW252016-15NK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW252016-15NK often in real-time on the comparison pages.
What if I can't find stock of CW252016-15NK?
You can fill out our help required form which you can use to request a quote for CW252016-15NK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.