Status: | Unknown |
---|---|
Series: | CW201212 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | CW201212 Series |
---|---|
Inductance | 470nH |
DC Current Rating | 250mA |
High Frequency Inductor Case | 0805 ^2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.72ohm |
Inductor, Multilayer, 470Nh, 0.25A, 0805 | Newark Electronics |
Wirewound Inductor, 470 nH, 1.76 Ohm, ± 5%, 375 MHz, 250 mA, 0805 [2012 Metric] | Avnet America |
Inductor, High Q, Ind 470nH, Tol 5%, Cur 250mA, SMT, Case 0805, DCR 1.72 Ohms | Bourns CW201212-R47J | RS Americas |
44AC1930 | element14 |
.47 UH 5% | TTI Europe |
INDUCTOR, 0.47UH, HIGH Q | Farnell |
Wirewound Inductor, 470 nH, 1.76 Ohm, � 5%, 375 MHz, 250 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW201212-R47J?
Additional datasheets, footprints and schematics for CW201212-R47J are listed on our Part Details page. You can also find images and similar parts to CW201212-R47J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW201212-R47J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW201212-R47J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW201212-R47J fall under?
The CW201212-R47J is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CW201212-R47J when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW201212-R47J you can contact the distributor directly for product support, shipping queries etc.
Is the CW201212-R47J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW201212-R47J have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CW201212-R47J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW201212-R47J often in real-time on the comparison pages.
What if I can't find stock of CW201212-R47J?
You can fill out our help required form which you can use to request a quote for CW201212-R47J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.