Status: | Unknown |
---|---|
Series: | CW201212 Series |
RoHS: | Compliant |
Inductance | 330nH |
---|---|
DC Resistance Max | 1.65ohm |
Self Resonant Frequency Min | 800MHz |
DC Current Rating | 200mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | CW201212 Series |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor,alumina,330Nh,5+% Tol,5-% Tol,0806-Case Rohs Compliant: Yes |Bourns CW201212-R33J | Newark Electronics |
Wirewound Inductor, 330 nH, 1.65 Ohm, ± 5%, 800 MHz, 300 mA, 0805 [2012 Metric] | Avnet America |
INDUCTOR, 0.33UH, HIGH Q | Farnell |
Wirewound Inductor, 330 nH, 1.65 Ohm, � 5%, 800 MHz, 300 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW201212-R33J?
Additional datasheets, footprints and schematics for CW201212-R33J are listed on our Part Details page. You can also find images and similar parts to CW201212-R33J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW201212-R33J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW201212-R33J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW201212-R33J fall under?
The CW201212-R33J is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to CW201212-R33J when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW201212-R33J you can contact the distributor directly for product support, shipping queries etc.
Is the CW201212-R33J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW201212-R33J have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CW201212-R33J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW201212-R33J often in real-time on the comparison pages.
What if I can't find stock of CW201212-R33J?
You can fill out our help required form which you can use to request a quote for CW201212-R33J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.