Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Core Material | Ceramic |
---|---|
DC Current Rating | 500mA |
DC Resistance Max | 0.15ohm |
Inductance | 33nH |
Inductance Tolerance | ± 5% |
Inductor Case Style | 0805 |
No. of Pins | 2 |
Q Factor | 60 |
Q Test Frequency | 500MHz |
RoHS Compliant | Yes |
Hf Inductor, 36.3Nh 500Ma 5% 2.1Ghz | Newark Electronics |
Wirewound Inductor, 33 nH, 270 Milliohm, ± 5%, 2.05 GHz, 500 mA, 0805 [2012 Metric] | Avnet America |
Inductor, High Q, Ind 33nH, Tol 5%, Cur 500mA, SMT, Case 0805, DCR 0.15 Ohms | Bourns CW201212-33NJ | RS Americas |
33 NH 5% | TTI Europe |
Wirewound Inductor, 33 nH, 270 Milliohm, � 5%, 2.05 GHz, 500 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW201212-33NJ?
Additional datasheets, footprints and schematics for CW201212-33NJ are listed on our Part Details page. You can also find images and similar parts to CW201212-33NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW201212-33NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW201212-33NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW201212-33NJ fall under?
The CW201212-33NJ is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CW201212-33NJ when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW201212-33NJ you can contact the distributor directly for product support, shipping queries etc.
Is the CW201212-33NJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW201212-33NJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for CW201212-33NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW201212-33NJ often in real-time on the comparison pages.
What if I can't find stock of CW201212-33NJ?
You can fill out our help required form which you can use to request a quote for CW201212-33NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.