CW161009A-22NJ Passive Components by Bourns Electronics

Ind,1.7x1.2x.9mm,22nH5%,0.7A,non-shdSMD / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.05
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
-
Buy Now
Logo for Farnell
Farnell
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Inductor 0603 22nH 5 0.7A SMD | RS
Ind,1.7X1.2X.9Mm,22Nh5%,0.7A,non-Shdsmd /Tape & Reel - 7" Reel Rohs Compliant: Yes |Bourns CW161009A-22NJ | Newark Electronics
Wirewound Inductor, 22 nH, 150 Milliohm, ± 5%, 3 GHz, 700 mA, 0603 [1608 Metric] | Avnet America
Inductor | RS Americas
INDUCTOR, AEC-Q200, 22NH, 3GHZ, 0603 | Farnell
Wirewound Inductor, 22 nH, 150 Milliohm, � 5%, 3 GHz, 700 mA, 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CW161009A-22NJ?

Additional datasheets, footprints and schematics for CW161009A-22NJ are listed on our Part Details page. You can also find images and similar parts to CW161009A-22NJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CW161009A-22NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW161009A-22NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CW161009A-22NJ fall under?

The CW161009A-22NJ is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CW161009A-22NJ when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CW161009A-22NJ you can contact the distributor directly for product support, shipping queries etc.

Is the CW161009A-22NJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CW161009A-22NJ have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CW161009A-22NJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CW161009A-22NJ often in real-time on the comparison pages.

What if I can't find stock of CW161009A-22NJ?

You can fill out our help required form which you can use to request a quote for CW161009A-22NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay