Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Material | Alumina Ceramic |
---|---|
Core Material | Alumina |
Current Rating | 280mA |
DC Current Rating | 280mA |
DC Resistance Max | 0.92ohm |
Inductance | 153.3nH |
Inductance Tolerance | ± 5% |
No. of Pins | 2 |
RoHS Compliant | Yes |
Wirewound Inductor, 150 nH, 920 Milliohm, ± 5%, 1 GHz, 280 mA, 0603 [1608 Metric] | Avnet America |
Inductor, High Q, Ind 150nH, Tol 5%, Cur 280mA, SMT, Case 0603, DCR 0.92 Ohms | Bourns CW160808-R15J | RS Americas |
Wirewound Inductor, 150 nH, 920 Milliohm, � 5%, 1 GHz, 280 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW160808-R15J?
Additional datasheets, footprints and schematics for CW160808-R15J are listed on our Part Details page. You can also find images and similar parts to CW160808-R15J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW160808-R15J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW160808-R15J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW160808-R15J fall under?
The CW160808-R15J is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CW160808-R15J when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW160808-R15J you can contact the distributor directly for product support, shipping queries etc.
Is the CW160808-R15J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CW160808-R15J have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for CW160808-R15J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW160808-R15J often in real-time on the comparison pages.
What if I can't find stock of CW160808-R15J?
You can fill out our help required form which you can use to request a quote for CW160808-R15J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.