Status: | Unknown |
---|---|
Series: | CW160808 Series |
RoHS: | Unknown |
Inductance | 12nH |
---|---|
Product Range | CW160808 Series |
DC Current Rating | 700mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 4GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0603 [1608 Metric] |
Inductor,alumina,12Nh,5+% Tol,5-% Tol,0604-Case |Bourns CW160808-12NJ | Newark Electronics |
Wirewound Inductor, 12 nH, 130 Milliohm, ± 5%, 4 GHz, 700 mA, 0603 [1608 Metric] | Avnet America |
INDUCTOR, 12NH, HIGH Q | Farnell |
Wirewound Inductor, 12 nH, 130 Milliohm, � 5%, 4 GHz, 700 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CW160808-12NJ?
Additional datasheets, footprints and schematics for CW160808-12NJ are listed on our Part Details page. You can also find images and similar parts to CW160808-12NJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW160808-12NJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW160808-12NJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW160808-12NJ fall under?
The CW160808-12NJ is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CW160808-12NJ when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW160808-12NJ you can contact the distributor directly for product support, shipping queries etc.
Is the CW160808-12NJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW160808-12NJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for CW160808-12NJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW160808-12NJ often in real-time on the comparison pages.
What if I can't find stock of CW160808-12NJ?
You can fill out our help required form which you can use to request a quote for CW160808-12NJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.